HP logo

HP 17-ak041nf AMD A9 A9-9420 Laptop 43,9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home White

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8197
Info modified on:
28 Jan 2025, 11:04:09
End of life date:
11 Apr 2018
Short summary description HP 17-ak041nf AMD A9 A9-9420 Laptop 43,9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home White:

HP 17-ak041nf, AMD A9, 3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1,13 TB

Long summary description HP 17-ak041nf AMD A9 A9-9420 Laptop 43,9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home White:

HP 17-ak041nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.