HP logo

HP Pavilion 27-r075nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 530 Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6893
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
25 Feb 2018
Short summary description HP Pavilion 27-r075nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 530 Windows 10 Home White:

HP Pavilion 27-r075nf, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP Pavilion 27-r075nf Intel® Core™ i7 i7-7700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 530 Windows 10 Home White:

HP Pavilion 27-r075nf. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon 530. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.