HP logo

HP Z2 G8 Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73556
Info modified on:
23 Jul 2024, 18:46:14
End of life date:
31 Oct 2022
Short summary description HP Z2 G8 Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Tower Workstation Black:

HP Z2 G8, 3,6 GHz, Intel® Core™ i7, i7-11700K, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 G8 Intel® Core™ i7 i7-11700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Tower Workstation Black:

HP Z2 G8. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.