HP logo

HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12032
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
05 Oct 2018
Short summary description HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black:

HP EliteDesk 705 G3, 2,9 GHz, AMD PRO A12, PRO A12-8870E, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870E 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black:

HP EliteDesk 705 G3. Processor frequency: 2,9 GHz, Processor family: AMD PRO A12, Processor model: PRO A12-8870E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.