HP logo

HP Intel Wireless AC 8265 Internal WLAN / Bluetooth 867 Mbit/s

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56590
Info modified on:
06 Nov 2020, 09:36:18
Short summary description HP Intel Wireless AC 8265 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Wireless AC 8265, Internal, Wireless, M.2, WLAN / Bluetooth, 867 Mbit/s, Green

Long summary description HP Intel Wireless AC 8265 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Wireless AC 8265. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.