HP logo

HP Spectre x360 13-aw2015TU Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14836
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Spectre x360 13-aw2015TU Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Spectre x360 13-aw2015TU, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Spectre x360 13-aw2015TU Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Spectre x360 13-aw2015TU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.