HP logo

HP ZBook Fury 15 G7 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45765
Info modified on:
22 Jan 2025, 05:31:54
End of life date:
31 Jan 2022
Short summary description HP ZBook Fury 15 G7 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

HP ZBook Fury 15 G7, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook Fury 15 G7 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Silver:

HP ZBook Fury 15 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.