HP logo

HP ENVY 13-ba0558sa Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6451
Info modified on:
24 Jan 2025, 20:38:02
End of life date:
31 Jul 2021
Short summary description HP ENVY 13-ba0558sa Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 13-ba0558sa, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP ENVY 13-ba0558sa Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 13-ba0558sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.