HP logo

HP EliteOne 800 G6 Intel® Core™ i7 i7-10700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37534
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
15 Jul 2022
Short summary description HP EliteOne 800 G6 Intel® Core™ i7 i7-10700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver:

HP EliteOne 800 G6, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G6 Intel® Core™ i7 i7-10700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Silver:

HP EliteOne 800 G6. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 2070. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.