HP Z2 G5, 3,7 GHz, Intel® Core™ i9, i9-10900K, 16 GB, 512 GB, Windows 10 Pro for Workstations
HP Z2 G5. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product color: Black