HP logo

HP OMEN 25i computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247686
Info modified on:
03 Mar 2025, 15:50:56
End of life date:
30 Nov 2023
Short summary description HP OMEN 25i computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:

HP OMEN 25i, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description HP OMEN 25i computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:

HP OMEN 25i. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.