HP logo

HP ENVY 17-cg0033nf Intel® Core™ i7 i7-1065G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4438
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2021
Short summary description HP ENVY 17-cg0033nf Intel® Core™ i7 i7-1065G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 17-cg0033nf, Intel® Core™ i7, 1,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY 17-cg0033nf Intel® Core™ i7 i7-1065G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 17-cg0033nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.