HP logo

HP 14-bw021au AMD E E2-9000e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Home Black, Silver

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83425
Info modified on:
25 Jan 2025, 22:44:52
Short summary description HP 14-bw021au AMD E E2-9000e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Home Black, Silver:

HP 14-bw021au, AMD E, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP 14-bw021au AMD E E2-9000e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Home Black, Silver:

HP 14-bw021au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-9000e, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.