HP logo

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55689
Info modified on:
21 Jul 2025, 12:22:58
Short summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets:

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets, Gloss, 290 g/m², Inkjet, 2x3", 50 sheets, Sprocket Photo Printer

Long summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets:

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets. Finish type: Gloss, Media weight: 290 g/m², Print technology: Inkjet. Width: 51 mm, Height: 76 mm. Package width: 67,8 mm, Package depth: 20,3 mm, Package height: 124 mm. Pallet weight: 52 kg, Number of cartons per pallet: 10 pc(s), Number of layers per pallet: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.