HP logo

HP OMEN 880-013na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11419
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
22 Dec 2017
Short summary description HP OMEN 880-013na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Desktop PC Black, Red:

HP OMEN 880-013na, 3,6 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD Super Multi, Windows 10 Home

Long summary description HP OMEN 880-013na Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon RX 580 Windows 10 Home Desktop PC Black, Red:

HP OMEN 880-013na. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.