HP logo

HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23358
Info modified on:
01 Feb 2025, 04:58:43
Short summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

HP 250 G7, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 10 Pro

Long summary description HP 250 G7 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.