HP logo

HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36279
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:

HP EliteOne 800 G2, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Grey, White:

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Grey, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.