HP logo

HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35902
Info modified on:
14 Mar 2024, 19:14:40
End of life date:
30 Jun 2017
Short summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

HP ElitePad 1000 G2, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 10 Pro, Black, Silver

Long summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

HP ElitePad 1000 G2. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.