HP logo

HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30956
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

HP EliteDesk 705 G3, 3,5 GHz, AMD A10, A10-9700, 8 GB, DDR4-SDRAM, 500 GB

Long summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

HP EliteDesk 705 G3. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Wi-Fi. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 6,6 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.