HP logo

HP Spectre x360 13-ac003tu Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44552
Info modified on:
22 Jan 2025, 05:55:58
Short summary description HP Spectre x360 13-ac003tu Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Home Black, Gold:

HP Spectre x360 13-ac003tu, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description HP Spectre x360 13-ac003tu Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Home Black, Gold:

HP Spectre x360 13-ac003tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.