HP logo

HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1245V5 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52604
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2018
Short summary description HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1245V5 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G3, 3,5 GHz, Intel® Xeon® E3 v5, E3-1245V5, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 Mini G3 Intel® Xeon® E3 v5 E3-1245V5 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G3. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® M620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.