HP logo

HP 1C918AA memory module 32 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218966
Info modified on:
29 Jun 2025, 16:56:18
End of life date:
31 Dec 2021
Short summary description HP 1C918AA memory module 32 GB DDR4:

HP 1C918AA, 32 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description HP 1C918AA memory module 32 GB DDR4:

HP 1C918AA. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.