HP logo

HP 1BG94AA USB graphics adapter Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388561
Info modified on:
31 May 2022, 22:23:29
End of life date:
31 Jan 2021
Short summary description HP 1BG94AA USB graphics adapter Black:

HP 1BG94AA, Black, 54 g, 21,5 mm, 107 mm, 34 mm, 128 g

Long summary description HP 1BG94AA USB graphics adapter Black:

HP 1BG94AA. Product color: Black. Weight: 54 g. Package width: 21,5 mm, Package depth: 107 mm, Package height: 34 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.