HP logo

HP ProBook 455 G7 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24030
Info modified on:
08 Nov 2024, 04:43:24
Short summary description HP ProBook 455 G7 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD FreeDOS Silver:

HP ProBook 455 G7, AMD Ryzen™ 5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ProBook 455 G7 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD FreeDOS Silver:

HP ProBook 455 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.