location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AQ98AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781059424 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2018
Product end of life date
Bullet Points HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - AMD PRO A10 PRO A10-8730B 2,4 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels SVA LED backlight 16:9
  • - 8 GB DDR4-SDRAM 1866 MHz 1 x 8 GB
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon R5
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh 45 W
  • - FreeDOS
More>>>
Short summary description HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver:
This short summary of the HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 655 G3, AMD PRO A10, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver:
This is an auto-generated long summary of HP ProBook 655 G3 AMD PRO A10 PRO A10-8730B Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 655 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8730B, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A10
Processor generation
6th Generation AMD PRO A10-Series
Processor model *
PRO A10-8730B
Processor cores
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,4 GHz
Processor cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Camera
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
FreeDOS
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
27,4 mm
Weight *
2,31 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes