location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 39,6 cm (15.6") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD09AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247229308
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:45:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Executive 39,6 cm (15.6") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toploader bag 39,6 cm (15.6") Black
  • - Leather
  • - Brand compatibility: Any brand
  • - 1,22 kg
More>>>
Short summary description HP Executive 39,6 cm (15.6") Toploader bag Black:
This short summary of the HP Executive 39,6 cm (15.6") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive, Toploader bag, 39,6 cm (15.6"), 1,22 kg

Long summary description HP Executive 39,6 cm (15.6") Toploader bag Black:
This is an auto-generated long summary of HP Executive 39,6 cm (15.6") Toploader bag Black based on the first three specs of the first five spec groups.

HP Executive. Case type: Toploader bag, Maximum screen size: 39,6 cm (15.6"). Weight: 1,22 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP ProBook 450 G6; HP ProBook 440 G6; HP ProBook 430 G6; HP ZHAN x13 G2; HP ProBook x360 440 G1; HP ProBook 445R G6; HP ProBook 455R G6; HP ProBook 445 G6; HP ProBook 455 G6; HP ProBook 430 G5; HP ProBook 455 G5; HP ProBook 640 G5; HP ProBook 650 G5; HP ProBook 640 G4; HP ProBook 650 G4 Hex Core; HP ProBook 650 G4; HP ProBook 645 G4; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G3 Quad Core; HP ProBook x360 11 G4 EE; HP ProBook x360 11 G3 EE; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP Pro x2 612 G2; HP EliteBook 840 G6 Healthcare Edition; HP EliteBook 840 G5 Healthcare Edition; HP EliteBook x360 1040 G6; HP EliteBook x360 1030 G4; HP EliteBook x360 1040 G5; HP EliteBook x360 1030 G3; HP Elite x2 1013 G4; HP Elite x2 1013 G3; HP EliteBook 1040 G4; HP EliteBook x360 1030 G2; HP Elite x2 1012 G2; HP EliteBook x360 1020 G2; HP Elitebook Folio G1; HP EliteBook 1040 G3; HP Elite x2 1012 G1; HP EliteBook x360 830 G6; HP EliteBook x360 830 G5; HP EliteBook 830 G6; HP EliteBook 836 G6; HP EliteBook 840 G6; HP EliteBook 850 G6; HP EliteBook 745 G6; HP EliteBook 745 G5; HP EliteBook 755 G5; HP EliteBook 840 G5; HP EliteBook 850 G5; HP EliteBook 840r G4; HP EliteBook 830 G5; HP EliteBook 820 G4; HP EliteBook 840 G4; HP EliteBook 850 G4; HP EliteBook 745 G4; HP EliteBook 755 G4; HP EliteBook 735 G6; HP EliteBook 735 G5; HP ZHAN 99 G1 Mobile Workstation; HP ZBook 14u G6 Mobile Workstation; HP ZBook 15u G6 Mobile Workstation; HP ZBook 15v G5 Mobile Workstation; HP ZBook 15 G6 Mobile Workstation; HP ZBook 15 G5 Mobile Workstation; HP ZBook 14u G5 Mobile Workstation; HP ZBook 15u G5 Mobile Workstation; HP EliteBook 1050 G1; HP ZBook Studio G5 Mobile Workstation; HP ZBook Studio G4 Mobile Workstation; HP ZBook x2 G4 Detachable Workstation; HP ZBook Studio x360 G5 Convertible Workstation; HP ZBook 14u G4 Mobile Workstation; HP ZBook 15u G4 Mobile Workstation; HP ZBook 15 G4 Mobile Workstation; HP Chromebook x360 14 G1; HP Chromebook 11A G6 EE; HP Chromebook x360 11 G2 EE; HP Chromebook 11 G7 EE; HP Chromebook 14A G5; HP Chromebook 14 G5; HP Chromebook 11 G6 EE; HP Chromebook x360 11 G1 EE; HP Chromebook 11 G5 EE; HP Chromebook 11 G4 EE; HP Chromebook 13 G1 EE; HP Chromebook 11 G5; HP Stream 11 Pro G5; HP Stream 14 Pro G3; HP Stream 14 Pro G1; HP Stream 11 Pro G3; HP Spectre Pro x360 G1 Convertible PC; HP Spectre Pro x360 G2 Convertible PC; HP EliteBook 1030 G1; HP 240 G7; HP ZHAN 66 Pro 15 G2; HP ZHAN 66 Pro 13 G2; HP ZHAN 66 Pro 14 G2; HP 245 G7; HP 250 G7; HP 255 G7
Maximum screen size *
39,6 cm (15.6")
Case type *
Toploader bag
Material *
Leather
Product main color *
Black
Brand compatibility *
Any brand
Country of origin
China
HP segment
Business
Weight & dimensions
Width
415 mm
Depth
97 mm
Height
300 mm
Weight
1,22 kg
Logistics data
Harmonized System (HS) code
84733080