HP logo

HP 15-db0130nf AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7841
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2021
Short summary description HP 15-db0130nf AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0130nf, AMD A9, 3,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-db0130nf AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0130nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.