location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119U7EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Silver
  • - Intel® Core™ i7 i7-9750H 2,6 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA Quadro RTX 3000 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 95,6 Wh 200 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G6, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ZBook 17 G6 Intel® Core™ i7 i7-9750H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook 17 G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Silver

Design
Product type *
Mobile workstation
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
43,9 cm
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4,5 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro RTX 3000
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Webcam FHD IR
HP Security tools
HP Device Access Manager; HP Authenticatie bij inschakelen; HP Security Manager; HP BIOSphere Gen 5; HP Sure Start Gen 5; HP Secure Erase; HP Manageability Integration Kit; HP Sure Recover Gen 2; HP Client Security Suite Gen 5; HP Sure Sense
HP Software provided
HP DreamColor
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95,6 Wh
Power
AC adapter power
200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
416 mm
Depth
288 mm
Height
33 mm
Weight *
3,2 kg
Source Review comments Score
techaeris.com
Updated:
2020-09-13 13:37:41
Lenovo is one company that has many, many options when it comes to laptops. If you can think of a style or use case scenario, Lenovo has a laptop for you whether it's for business or personal use. Our Lenovo YOGA C740 review takes a look at the 14 and 15-...
Good Thin, sleek design,Decent performance,Nice display,Configurable,Can use four different ways,Built-in camera privacy shutter,Fairly decent sound quality,Fairly reasonably priced,Thin, sleek design,Includes number pad,Nice, bright HDR screen option,Great pe...
Bad Battery life could be better,720p HD camera,Speakers on the bottom of laptop,Mediochre battery life,720p HD camera...
Bottom line The Lenovo YOGA C740 2-in-1 laptops are a great option to consider for both basic business and general personal use. Relatively affordable, there are many configurations available to allow you to get a system that will serve you best.*We use revenue-gener...
91%
techaeris.com
Updated:
2020-09-13 13:37:41
Over the years, laptops have become increasingly smaller, slimmer, lighter, and more mobile. These days you'll find manufacturers boasting about how “impossibly thin” their devices are and how you can fit them into even smaller backpacks. Most consumer-ba...
Good It has a pretty amazing display,Build quality is top notch,Our configuration is a screamer, great performance,Decent sound with Bang and Olufsen,Really good battery life when not running intensive programs,Plenty of I/O and even a DVD/CD ROM,Easy access t...
Bad It's huge and heavy,The power supply is big,Display bezels are massive,I am not a fan of the offset trackpad...
91%
phoronix.com
Updated:
2020-09-13 13:37:41
For those that may be working from home more frequently now and looking for a very capable laptop to serve as a mobile workstation, HP's ZBook 17 G6 is the most powerful contender we have tested to date that offers great performance potential paired with...
0%
zdnet.com
Updated:
2020-09-13 13:37:41
Mobile workstations are serious computing devices with top-notch specifications, and as a result they come at a premium price -- the most expensive iteration of the HP ZBook 17 G6 costs £3,649 (ex. VAT; £4,378.80 inc. VAT) at the time of writing. For the...
Good Powerful CPU and discrete GPU options, Excellent array of ports, Good access to internal components, Optical drive...
Bad Large and heavy...
Bottom line The HP ZBook 17 G6 is a seriously powerful piece of kit, designed to provide desktop-grade functionality in a transportable package. That said, few will want to carry this 3kg-plus beast very far, very often. It's bursting with ports and connectors so the...
80%
windowscentral.com
Updated:
2020-09-13 13:37:41
Source: Windows CentralHP's lineup of powerhouse laptops has now entered its sixth generation with the ZBook 15 G6 and ZBook 17 G6. There are a number of improvements to what HP calls the world's best-selling mobile workstation, but the fact that these...
80%
storagereview.com
Updated:
2020-09-13 13:37:41
The ZBook 17 G6 is the largest model of HP's new-generation mobile workstations. The 17-inch notebook features some of the same upgraded components as ZBook 15 G6, including the latest 9th Gen Intel Core i9 and Xeon Processors (as high as the 2.4 GHz Xeon...
Bottom line The HP ZBook 17 G6 is the largest model of the powerful mobile workstation line. As demonstrated above, it has certainly shown that it will excel in pretty much any resource-intensive professional application, and, like the 15-inch model, it is a signific...
0%
laptopmedia.com
Updated:
2020-09-13 13:37:41
The ZBook 17 G6 that we have with us is equipped with the eight-core Core i9-9880H processor from Intel, while the manufacturer also offers it with the Xeon E 2286M. Yes, we have already seen Core i9-9880H on some laptops (pretty thin in fact). However, y...
Good Strong chassis, Workstation hardware with Quadro GPU inside, Supports RAID 0, Great battery life, I/O has everything you need + two Thunderbolt 3 ports, Easy to upgrade, Upgradable graphics card...
Bad High price, Not very portable...
Bottom line You can hardly argue against a laptop such as the ZBook 17 G6. We mean, there are some obvious downsides to the machine, which can be ignored, simply because of the purpose of its build. First, at 3.20 kg it is not one of the heaviest we've tested, but st...
0%
Country Distributor
France 2 distributor(s)