Hozelock 6800 8340 garden hose 15 m Above ground PVC Purple

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22997
Info modified on:
02 Jun 2018, 08:18:10
Short summary description Hozelock 6800 8340 garden hose 15 m Above ground PVC Purple:

Hozelock 6800 8340, 15 m, Above ground, Purple, Hose+Spray gun, PVC, 1 cm

Long summary description Hozelock 6800 8340 garden hose 15 m Above ground PVC Purple:

Hozelock 6800 8340. Hose length: 15 m, Placement supported: Above ground, Product color: Purple. Package width: 545 mm, Package depth: 110 mm, Package height: 340 mm. Tap adapter size: 1/2"

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.