location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6020P9000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6020P9000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056663
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:31:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Above ground 20 m 1,25 cm
  • - Flexible hose
  • - Ultraviolet (UV) resistant
  • - PVC
  • - Grey, Yellow
More>>>
Short summary description Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow:
This short summary of the Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 6020P9000, 20 m, Above ground, Grey, Yellow, Hose only, PVC, 1,25 cm

Long summary description Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow:
This is an auto-generated long summary of Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow based on the first three specs of the first five spec groups.

Hozelock 6020P9000. Hose length: 20 m, Placement supported: Above ground, Product color: Grey, Yellow. Package width: 320 mm, Package depth: 320 mm, Package height: 95 mm. Tap adapter size: 1/2,3/4"

Brand Image Article code product Stock Price from
Hozelock

Hozelock 6005 garden hose 1,5 m Above ground PVC Grey, Yellow
(show image)
6005 6005 0.00
(excl. VAT)
0 (incl. VAT)