Hozelock 1868 garden pond/fountain accessory Filter set

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41501
Info modified on:
12 Jul 2019, 11:41:15
Short summary description Hozelock 1868 garden pond/fountain accessory Filter set:

Hozelock 1868, Filter set, Black, PVC, Below ground, 5 m, 2,5 cm

Long summary description Hozelock 1868 garden pond/fountain accessory Filter set:

Hozelock 1868. Product type: Filter set, Product color: Black, Material: PVC. Ultraviolet clarifier power: 8 W. Filtering capacity: 1500 l/h. Package width: 295 mm, Package depth: 401 mm, Package height: 565 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.