Hotpoint logo

Hotpoint WMUD843P washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7190
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hotpoint WMUD843P washing machine Front-load 9 kg 1400 RPM White:

Hotpoint WMUD843P, Front-load, 9 kg, B, 81 dB, 1400 RPM, 193 kWh

Long summary description Hotpoint WMUD843P washing machine Front-load 9 kg 1400 RPM White:

Hotpoint WMUD843P. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product color: White. Width: 590 mm, Depth: 509 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.