Hotpoint logo

Hotpoint WDL 8620 IT washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59506
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WDL 8620 IT washer dryer Freestanding Front-load White:

Hotpoint WDL 8620 IT, Front-load, Freestanding, White, Left, Rotary, 62 L

Long summary description Hotpoint WDL 8620 IT washer dryer Freestanding Front-load White:

Hotpoint WDL 8620 IT. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 6 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Door opening angle: 180°. Water consumption washing per cycle: 69 L, Water consumption washing & drying per cycle: 98 L, Energy consumption washing per cycle: 1,2 kWh. Depth: 605 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.