Hotpoint logo

Hotpoint TT 12E AC0 toaster 2 slice(s) 1000 W Cream

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13802
Info modified on:
14 Jun 2019, 12:51:45
Short summary description Hotpoint TT 12E AC0 toaster 2 slice(s) 1000 W Cream:

Hotpoint TT 12E AC0, 2 slice(s), Cream, Stainless steel, 1000 W, 220 - 240 V, 50 - 60 Hz

Long summary description Hotpoint TT 12E AC0 toaster 2 slice(s) 1000 W Cream:

Hotpoint TT 12E AC0. Number of slices: 2 slice(s), Product color: Cream, Housing material: Stainless steel. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0,9 m, Width: 400 mm, Depth: 155 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.