Hotpoint logo

Hotpoint MSZ 801 D/HA side-by-side refrigerator Freestanding 490 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49248
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint MSZ 801 D/HA side-by-side refrigerator Freestanding 490 L White:

Hotpoint MSZ 801 D/HA, Freestanding, White, LCD, 490 L, N-ST, 546 L

Long summary description Hotpoint MSZ 801 D/HA side-by-side refrigerator Freestanding 490 L White:

Hotpoint MSZ 801 D/HA. Appliance placement: Freestanding, Product color: White, Built-in display: LCD. Total net capacity: 490 L, Climate class: N-ST, Total gross capacity: 546 L. Fridge net capacity: 335 L. Freezer net capacity: 155 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 500 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.