Hotpoint logo

Hotpoint MN 212 IX HA Stainless steel Combination microwave Built-in 22 L 750 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64604
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Hotpoint MN 212 IX HA Stainless steel Combination microwave Built-in 22 L 750 W:

Hotpoint MN 212 IX HA, Built-in, Combination microwave, 22 L, 750 W, Built-in display, LED

Long summary description Hotpoint MN 212 IX HA Stainless steel Combination microwave Built-in 22 L 750 W:

Hotpoint MN 212 IX HA. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.