Hotpoint logo

Hotpoint LST 328 A/HA Fully built-in 10 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46648
Info modified on:
31 Dec 2021, 12:47:04
Short summary description Hotpoint LST 328 A/HA Fully built-in 10 place settings:

Hotpoint LST 328 A/HA, Fully built-in, Stainless steel, 10 place settings, 47 dB, Intensive, Night, Quick, 25 min

Long summary description Hotpoint LST 328 A/HA Fully built-in 10 place settings:

Hotpoint LST 328 A/HA. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Intensive, Night, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,92 kWh. Width: 450 mm, Depth: 550 mm, Height: 900 mm. Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.