Hotpoint logo

Hotpoint LFT 116 A/HA Fully built-in 12 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88555
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint LFT 116 A/HA Fully built-in 12 place settings:

Hotpoint LFT 116 A/HA, Fully built-in, Stainless steel, 12 place settings, 51 dB, 12 L, 1,05 kWh

Long summary description Hotpoint LFT 116 A/HA Fully built-in 12 place settings:

Hotpoint LFT 116 A/HA. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.