Hotpoint logo

Hotpoint H6VMH60A (A) UA Freestanding cooker Electric Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35844
Info modified on:
29 Nov 2024, 16:41:34
Short summary description Hotpoint H6VMH60A (A) UA Freestanding cooker Electric Black:

Hotpoint H6VMH60A (A) UA, Freestanding cooker, Black, Buttons, Rotary, Top front, Electronic, 4 zone(s)

Long summary description Hotpoint H6VMH60A (A) UA Freestanding cooker Electric Black:

Hotpoint H6VMH60A (A) UA. Product type: Freestanding cooker, Product color: Black, Control type: Buttons, Rotary. Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic, Cooking zone 1 type: Small. Oven power source: Electric, Oven net capacity: 60 L, Total oven(s) interior capacity: 60 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.