Hotpoint ENXTLH 19222 FW, 456 L, No Frost (fridge), SN-T, 40 dB, 5 kg/24h, Stainless steel
Hotpoint ENXTLH 19222 FW. Total net capacity: 456 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 355 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 101 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 390 kWh. Product color: Stainless steel