Hotpoint logo

Hotpoint ENXTO 19222 FW Freestanding 456 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19218
Info modified on:
27 May 2024, 12:41:50
Short summary description Hotpoint ENXTO 19222 FW Freestanding 456 L Stainless steel:

Hotpoint ENXTO 19222 FW, 456 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint ENXTO 19222 FW Freestanding 456 L Stainless steel:

Hotpoint ENXTO 19222 FW. Total net capacity: 456 L. Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 355 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 101 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 390 kWh. Product color: Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.