Hotpoint logo

Hotpoint E4D AA X C side-by-side refrigerator Freestanding 402 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29939
Info modified on:
27 May 2024, 14:02:11
Short summary description Hotpoint E4D AA X C side-by-side refrigerator Freestanding 402 L Stainless steel:

Hotpoint E4D AA X C, Freestanding, French door, Stainless steel, 402 L, SN-T, 42 dB

Long summary description Hotpoint E4D AA X C side-by-side refrigerator Freestanding 402 L Stainless steel:

Hotpoint E4D AA X C. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 402 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 292 L, Fridge gross capacity: 314 L. Freezer net capacity: 110 L, Freezer position: Bottom-placed, Freezing capacity: 9 kg/24h. Annual energy consumption: 376 kWh, Energy efficiency class (old): A+, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.