Hotpoint logo

Hotpoint BSZ 1802 AAA combi-fridge Built-in 292 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75374
Info modified on:
27 May 2024, 14:16:08
Short summary description Hotpoint BSZ 1802 AAA combi-fridge Built-in 292 L White:

Hotpoint BSZ 1802 AAA, 292 L, Built-in, 35 dB, SN-T, 3 kg/24h, White

Long summary description Hotpoint BSZ 1802 AAA combi-fridge Built-in 292 L White:

Hotpoint BSZ 1802 AAA. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 292 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 262 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 30 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 220 kWh, Connected load: 130 W, Power source: Electric

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.