Hotpoint logo

Hotpoint BDC M45 V SL S/HA fridge-freezer Freestanding 415 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47514
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint BDC M45 V SL S/HA fridge-freezer Freestanding 415 L Silver:

Hotpoint BDC M45 V SL S/HA, 415 L, N-T, 46 dB, 2 kg/24h, Silver

Long summary description Hotpoint BDC M45 V SL S/HA fridge-freezer Freestanding 415 L Silver:

Hotpoint BDC M45 V SL S/HA. Total net capacity: 415 L. Door hinge: Left. Climate class: N-T, Noise level: 46 dB. Fridge net capacity: 333 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 82 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 405 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.