Hotpoint logo

Hotpoint AQ113DA 697E washing machine Front-load 11 kg 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56265
Info modified on:
06 Dec 2021, 14:55:21
Short summary description Hotpoint AQ113DA 697E washing machine Front-load 11 kg 1600 RPM White:

Hotpoint AQ113DA 697E, Front-load, 11 kg, A, 82 dB, 1600 RPM, 258 kWh

Long summary description Hotpoint AQ113DA 697E washing machine Front-load 11 kg 1600 RPM White:

Hotpoint AQ113DA 697E. Loading type: Front-load. Drum capacity: 11 kg, Spin-drying class: A, Noise level (spin): 82 dB. Washing class: G. Noise level (wash): 53 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 258 kWh, Annual water consumption washing: 13253 L. Product color: White. Width: 590 mm, Depth: 610 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.