Hotpoint logo

Hotpoint NSWM 743U GG UK washing machine Front-load 7 kg 1400 RPM Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14284
Info modified on:
12 Feb 2025, 11:37:31
Short summary description Hotpoint NSWM 743U GG UK washing machine Front-load 7 kg 1400 RPM Graphite:

Hotpoint NSWM 743U GG UK, Front-load, 7 kg, B, 79 dB, 1400 RPM, 175 kWh

Long summary description Hotpoint NSWM 743U GG UK washing machine Front-load 7 kg 1400 RPM Graphite:

Hotpoint NSWM 743U GG UK. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product color: Graphite. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.