Hotpoint logo

Hotpoint HHBS 9.5 F AM X Wall-mounted Stainless steel 581 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41068
Info modified on:
27 Jan 2025, 07:43:22
Short summary description Hotpoint HHBS 9.5 F AM X Wall-mounted Stainless steel 581 m³/h:

Hotpoint HHBS 9.5 F AM X, 581 m³/h, C, F, C, 47 dB, 68 dB

Long summary description Hotpoint HHBS 9.5 F AM X Wall-mounted Stainless steel 581 m³/h:

Hotpoint HHBS 9.5 F AM X. Maximum extraction power: 581 m³/h, Fluid dynamic efficiency class: C, Lighting efficiency class: F. Type: Wall-mounted, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Annual energy consumption: 103 kWh, Connected load: 215 W, Motor power: 275 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.