Hotpoint logo

Hotpoint E4D AAA X C side-by-side refrigerator Freestanding 402 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82150
Info modified on:
27 Jan 2025, 07:43:20
Short summary description Hotpoint E4D AAA X C side-by-side refrigerator Freestanding 402 L Stainless steel:

Hotpoint E4D AAA X C, Freestanding, French door, Stainless steel, Tempered glass, 402 L, SN-T

Long summary description Hotpoint E4D AAA X C side-by-side refrigerator Freestanding 402 L Stainless steel:

Hotpoint E4D AAA X C. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 402 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 292 L, Fridge gross capacity: 402 L. Freezer net capacity: 107 L, Freezer position: Bottom-placed, Freezing capacity: 9 kg/24h. Cord length: 2,2 m

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.