Hotpoint logo

Hotpoint Aqualtis AQ8L 092 U (IT) washing machine Front-load 8 kg 1000 RPM White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73705
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Hotpoint Aqualtis AQ8L 092 U (IT) washing machine Front-load 8 kg 1000 RPM White:

Hotpoint Aqualtis AQ8L 092 U (IT), Front-load, 8 kg, C, 1000 RPM, White

Long summary description Hotpoint Aqualtis AQ8L 092 U (IT) washing machine Front-load 8 kg 1000 RPM White:

Hotpoint Aqualtis AQ8L 092 U (IT). Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 595 mm, Depth: 645 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.