Hoover logo

Hoover WDYNS 642 D washer dryer Freestanding Front-load Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75391
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover WDYNS 642 D washer dryer Freestanding Front-load Silver:

Hoover WDYNS 642 D, Front-load, Freestanding, Silver, Left, Buttons, Rotary, LCD

Long summary description Hoover WDYNS 642 D washer dryer Freestanding Front-load Silver:

Hoover WDYNS 642 D. Loading type: Front-load, Appliance placement: Freestanding, Product color: Silver. Drying capacity: 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1,14 kWh, Energy consumption washing & drying per cycle: 4,85 kWh. Depth: 440 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.